Hubbell Incorporated Straight Blade Flanged Male Base Inlet 5678G

Description
NYLON CUP MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND INCLUSION SELF GROUNDING STRAP
Datasheet
Description
NYLON CUP MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND INCLUSION SELF GROUNDING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5678G - Hubbell Incorporated
Orange, CT, USA
Straight Blade Flanged Male Base Inlet
5678G
Straight Blade Flanged Male Base Inlet 5678G
NYLON CUP MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND INCLUSION SELF GROUNDING STRAP
  • NYLON CUP MATERIAL
  • WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT. BRAND
  • INCLUSION SELF GROUNDING STRAP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5678G
Product Name Straight Blade Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Applications Industrial
Standards / Certifications UL; CSA; NOM
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Heavy Duty Power Connectors - 29027 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details