Hubbell Incorporated Straight Blade Flanged Male Base Inlet 5678

Description
NYLON MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING MOUNTING TYPE CLAMP CURRENT RATING 15 AMPERE POWER RATING 3750 W OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
NYLON MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING MOUNTING TYPE CLAMP CURRENT RATING 15 AMPERE POWER RATING 3750 W OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5678 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Flanged Male Base Inlet
5678
Straight Blade Flanged Male Base Inlet 5678
NYLON MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING MOUNTING TYPE CLAMP CURRENT RATING 15 AMPERE POWER RATING 3750 W OPERATING TEMPERATURE -40 TO 75 DEG C
  • NYLON MATERIAL
  • WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • MOUNTING TYPE CLAMP
  • CURRENT RATING 15 AMPERE
  • POWER RATING 3750 W
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5678
Product Name Straight Blade Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Applications Industrial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Argentina AR1-10R Snap-in AC Power Outlet - 741W-F/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Small Box Receptacle - D52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details