Hubbell Wiring Device-Kellems Straight Blade Flanged Male Base Inlet 5678-SS

Description
MOLDED THERMOPLASTIC MATERIAL; GRAY COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)
Datasheet
Description
MOLDED THERMOPLASTIC MATERIAL; GRAY COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5678-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Flanged Male Base Inlet
5678-SS
Straight Blade Flanged Male Base Inlet 5678-SS
MOLDED THERMOPLASTIC MATERIAL; GRAY COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)

MOLDED THERMOPLASTIC MATERIAL; GRAY COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5678-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-102-861 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Industrial Power Connectors - 1365692 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details