Hubbell Incorporated Straight Blade Plug 5666B

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE 5666 MODEL
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE 5666 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5666B - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5666B
Straight Blade Plug 5666B
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE 5666 MODEL
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.245 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE
  • 5666 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5666B
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals - 744W-00/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Plug - S41S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1615D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details