Hubbell Incorporated Pin and Sleeve Connector 563C6W

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 563C6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
563C6W
Pin and Sleeve Connector 563C6W
POLARIZED TYPE NYLON MATERIAL 5 WIRE(S) CE, NOM, VDE APPROVAL 200/240/346/415 VAC VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • CE, NOM, VDE APPROVAL
  • 200/240/346/415 VAC VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 563C6W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications NOM; VDE; CE
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 200 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C16 Screw-Mount Inlet - 83030210 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
7/8
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Voltage Rating ? to 7 volts
View Details
IP44 Splashproof Plug - S42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers