Hubbell Incorporated Pin and Sleeve Plug 560P9W

Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 560P9W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
560P9W
Pin and Sleeve Plug 560P9W
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED, WITH LOCKING RING TYPE
  • NYLON MATERIAL
  • 0.78 INCH MIN. CABLE OUTER DIAMETER
  • 1.4 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • PIN MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 560P9W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Locking; Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4965-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details