Hubbell Incorporated Pin and Sleeve Plug 560P5W

Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 347/600 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLACK ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 347/600 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLACK ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 560P5W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
560P5W
Pin and Sleeve Plug 560P5W
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 347/600 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLACK ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED, WITH LOCKING RING TYPE
  • NYLON MATERIAL
  • 0.78 INCH MIN. CABLE OUTER DIAMETER
  • 1.4 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 347/600 VAC STAR 3 PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLACK
  • ENCLOSURE IP67
  • PIN MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 560P5W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Locking; Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBYXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details