Hubbell Incorporated Pin and Sleeve Connector 560C5W

Description
POLARIZED TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 347/600 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLACK ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 347/600 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLACK ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 560C5W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
560C5W
Pin and Sleeve Connector 560C5W
POLARIZED TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 347/600 VAC STAR 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLACK ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 0.78 INCH MIN. CABLE OUTER DIAMETER
  • 1.4 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 347/600 VAC STAR 3 PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLACK
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 560C5W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 29010 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details