Hubbell Incorporated Pin and Sleeve Inlet 560B7W

Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 480 V STAR/277 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 480 V STAR/277 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 560B7W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
560B7W
Pin and Sleeve Inlet 560B7W
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 480 V STAR/277 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 480 V STAR/277 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE (NORTH AMERICA) CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 560B7W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1415 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details