Hubbell Incorporated Pin and Sleeve Inlet 560B5W

Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 600 V STAR/347 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLACK COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 600 V STAR/347 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLACK COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 560B5W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
560B5W
Pin and Sleeve Inlet 560B5W
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 600 V STAR/347 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLACK COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 600 V STAR/347 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE (NORTH AMERICA) CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • BLACK COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 560B5W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details