Hubbell Electrical Products Floor Box 5511

Description
NATURAL GRAY PVC MATERIAL 6 INCH ROUND SHAPE (2) 3/4 INCH SIDES, (2) 1 INCH SIDES HUB SIZE CONCRETE FLOOR INSTALLATION 4 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287, 5558, 5568 COVER TYPE 1 STANDARD PACKAGE 19.5 CU INCH/1 INCH HEIGHT CAPACITY MULTI SERVICE SERVICE TYPE DATA, POWER, VOICE CABLES, DUPLEX RECEPTACLE DEVICE TYPE CARPET FLANGE COVER MOUNTING 3 INCH MINIMUM D ADJUSTMENT SIZE INCLUDES TEMPORARY COVER AND (4) REDUCER/CLOSER PLUGS
Datasheet
Description
NATURAL GRAY PVC MATERIAL 6 INCH ROUND SHAPE (2) 3/4 INCH SIDES, (2) 1 INCH SIDES HUB SIZE CONCRETE FLOOR INSTALLATION 4 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287, 5558, 5568 COVER TYPE 1 STANDARD PACKAGE 19.5 CU INCH/1 INCH HEIGHT CAPACITY MULTI SERVICE SERVICE TYPE DATA, POWER, VOICE CABLES, DUPLEX RECEPTACLE DEVICE TYPE CARPET FLANGE COVER MOUNTING 3 INCH MINIMUM D ADJUSTMENT SIZE INCLUDES TEMPORARY COVER AND (4) REDUCER/CLOSER PLUGS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 5511 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
5511
Floor Box 5511
NATURAL GRAY PVC MATERIAL 6 INCH ROUND SHAPE (2) 3/4 INCH SIDES, (2) 1 INCH SIDES HUB SIZE CONCRETE FLOOR INSTALLATION 4 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287, 5558, 5568 COVER TYPE 1 STANDARD PACKAGE 19.5 CU INCH/1 INCH HEIGHT CAPACITY MULTI SERVICE SERVICE TYPE DATA, POWER, VOICE CABLES, DUPLEX RECEPTACLE DEVICE TYPE CARPET FLANGE COVER MOUNTING 3 INCH MINIMUM D ADJUSTMENT SIZE INCLUDES TEMPORARY COVER AND (4) REDUCER/CLOSER PLUGS
  • NATURAL GRAY PVC MATERIAL
  • 6 INCH
  • ROUND SHAPE
  • (2) 3/4 INCH SIDES, (2) 1 INCH SIDES HUB SIZE
  • CONCRETE FLOOR INSTALLATION
  • 4 HUB(S)
  • UL 514-A APPROVAL
  • 6249, 6284, 6285, 6287, 5558, 5568 COVER TYPE
  • 1 STANDARD PACKAGE
  • 19.5 CU INCH/1 INCH HEIGHT CAPACITY
  • MULTI SERVICE SERVICE TYPE
  • DATA, POWER, VOICE CABLES, DUPLEX RECEPTACLE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 3 INCH MINIMUM D ADJUSTMENT SIZE
  • INCLUDES TEMPORARY COVER AND (4) REDUCER/CLOSER PLUGS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5511
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers