Hubbell Incorporated Straight Blade Flanged Male Base Inlet 5478

Description
NYLON CUP MATERIAL WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING BRYANT. BRAND
Datasheet
Description
NYLON CUP MATERIAL WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5478 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Flanged Male Base Inlet
5478
Straight Blade Flanged Male Base Inlet 5478
NYLON CUP MATERIAL WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING BRYANT. BRAND
  • NYLON CUP MATERIAL
  • WHITE COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5478
Product Name Straight Blade Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Applications Industrial
Standards / Certifications UL; CSA; NOM
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
NEMA 6-15P Straight Blade Device - Q-720 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP67 Watertight Straight Receptacle - F52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers