Hubbell Incorporated Straight Blade Plug 5475N

Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND 12 POSITION WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND 12 POSITION WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5475N - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5475N
Straight Blade Plug 5475N
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND 12 POSITION WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.3 TO 0.625 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • 12 POSITION
  • WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, CLAMP TYPE TERMINAL, STRIP GAUGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5475N
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1609112-3 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Industrial Power Connectors - 1365688 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals - 742W-15/28 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Box Inlet - G51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers