Hubbell Incorporated Straight Blade Plug 5464B

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5464B - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5464B
Straight Blade Plug 5464B
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.245 TO 0.655 INCH CORD SIZE
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5464B
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Commercial; Industrial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4532 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details