Hubbell Electrical Products Switch Box - Steel 545

Description
GANGABLE, OLD WORK TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH UL APPROVAL PLASTER EARS MOUNTING 20 STANDARD PACKAGE 12.5 CUBIC INCH CAPACITY 1/2 INCH KNOCKOUT SIZE 6 KNOCKOUT(S) (2) END KNOCKOUT LOCATION NONMETALLIC SHEATHED CABLE CLAMP TYPE SHEET ROCK SIZE 3/4 INCH APPLICATION HOUSE WIRING DEVICES SUCH AS SWITCHES OR OUTLETS
Datasheet
Description
GANGABLE, OLD WORK TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH UL APPROVAL PLASTER EARS MOUNTING 20 STANDARD PACKAGE 12.5 CUBIC INCH CAPACITY 1/2 INCH KNOCKOUT SIZE 6 KNOCKOUT(S) (2) END KNOCKOUT LOCATION NONMETALLIC SHEATHED CABLE CLAMP TYPE SHEET ROCK SIZE 3/4 INCH APPLICATION HOUSE WIRING DEVICES SUCH AS SWITCHES OR OUTLETS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 545 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
545
Switch Box - Steel 545
GANGABLE, OLD WORK TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH UL APPROVAL PLASTER EARS MOUNTING 20 STANDARD PACKAGE 12.5 CUBIC INCH CAPACITY 1/2 INCH KNOCKOUT SIZE 6 KNOCKOUT(S) (2) END KNOCKOUT LOCATION NONMETALLIC SHEATHED CABLE CLAMP TYPE SHEET ROCK SIZE 3/4 INCH APPLICATION HOUSE WIRING DEVICES SUCH AS SWITCHES OR OUTLETS
  • GANGABLE, OLD WORK TYPE
  • STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • UL APPROVAL
  • PLASTER EARS MOUNTING
  • 20 STANDARD PACKAGE
  • 12.5 CUBIC INCH CAPACITY
  • 1/2 INCH KNOCKOUT SIZE
  • 6 KNOCKOUT(S)
  • (2) END KNOCKOUT LOCATION
  • NONMETALLIC SHEATHED CABLE CLAMP TYPE
  • SHEET ROCK SIZE 3/4 INCH
  • APPLICATION HOUSE WIRING DEVICES SUCH AS SWITCHES OR OUTLETS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 545
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details