Hubbell Incorporated Straight Blade Plug 5395

Description
POLARIZED, ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED, ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5395 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5395
Straight Blade Plug 5395
POLARIZED, ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED, ANGLED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5395
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Commercial; Industrial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254462 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IP67 Watertight Angled Inlet - A31S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers