Hubbell Wiring Device-Kellems Pin and Sleeve Connector 53888

Description
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R
Datasheet
Description
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53888 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
53888
Pin and Sleeve Connector 53888
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R

AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53888
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-278-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details