Hubbell Wiring Device-Kellems Pin and Sleeve Connector 53884

Description
POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53884 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
53884
Pin and Sleeve Connector 53884
POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE

POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53884
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Voltage Rating 220 to 415 volts
Current Rating 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details