Hubbell Wiring Device-Kellems Pin and Sleeve Plug 53873

Description
ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53873 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
53873
Pin and Sleeve Plug 53873
ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53873
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Four Function Double Fuse Screw Mount Module - 83544030 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details