Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 53823

Description
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44; SLEEV
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44; SLEEV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53823 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
53823
Pin and Sleeve Receptacle 53823
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44; SLEEV

POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44; SLEEV

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53823
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2024.05 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details