Hubbell Wiring Device-Kellems Straight Blade Flanged Receptacle Outlet 5379-SS

Description
GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)
Datasheet
Description
GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Receptacle Outlet - 5379-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Flanged Receptacle Outlet
5379-SS
Straight Blade Flanged Receptacle Outlet 5379-SS
GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)

GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5379-SS
Product Name Straight Blade Flanged Receptacle Outlet
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Card Edge Power Connectors - 1761426-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details