Hubbell Incorporated Straight Blade Flanged Male Base Inlet 5378G

Description
THERMOPLASTIC MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING BRYANT. BRAND INCLUSION SELF GROUNDING STRAP
Datasheet
Description
THERMOPLASTIC MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING BRYANT. BRAND INCLUSION SELF GROUNDING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5378G - Hubbell Incorporated
Orange, CT, USA
Straight Blade Flanged Male Base Inlet
5378G
Straight Blade Flanged Male Base Inlet 5378G
THERMOPLASTIC MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING BRYANT. BRAND INCLUSION SELF GROUNDING STRAP
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • BRYANT. BRAND
  • INCLUSION SELF GROUNDING STRAP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5378G
Product Name Straight Blade Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 30 Amp 250 Volt 15-30P - S1530P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm LED Module 800G PB - 800G-DLSW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details