Hubbell Wiring Device-Kellems Straight Blade Flanged Male Base Inlet 5378-SS

Description
THERMOPLASTIC MATERIAL; GRAY COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE
Datasheet
Description
THERMOPLASTIC MATERIAL; GRAY COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5378-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Flanged Male Base Inlet
5378-SS
Straight Blade Flanged Male Base Inlet 5378-SS
THERMOPLASTIC MATERIAL; GRAY COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE

THERMOPLASTIC MATERIAL; GRAY COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5378-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365707 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details