Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 53774

Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 53774 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
53774
Pin and Sleeve Inlet 53774
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53774
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Plugs & Receptacles - 6051.2123 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491067-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details