Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 53773

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 53773 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
53773
Pin and Sleeve Inlet 53773
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53773
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365715 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details