Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 53772

Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 53772 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
53772
Pin and Sleeve Inlet 53772
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53772
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254451 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details