Hubbell Incorporated Straight Blade Plug 5364BY

Description
THERMOPLASTIC MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC. BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE
Datasheet
Description
THERMOPLASTIC MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC. BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5364BY - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5364BY
Straight Blade Plug 5364BY
THERMOPLASTIC MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC. BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE
  • THERMOPLASTIC MATERIAL
  • YELLOW COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT
  • 0.245 TO 0.655 INCH CORD SIZE
  • TECH-SPEC. BRAND
  • WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP GAUGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5364BY
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-B032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details