Hubbell Incorporated Straight Blade Plug 5364B

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5364B - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5364B
Straight Blade Plug 5364B
POLARIZED TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) HEAVY DUTY, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.245 TO 0.655 INCH CORD SIZE
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5364B
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Commercial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details