Hubbell Wiring Device-Kellems Pin and Sleeve Plug 53642

Description
POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53642 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
53642
Pin and Sleeve Plug 53642
POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE

POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53642
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254377 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details