Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 5362I

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 14C4676 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
14C4676
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 14C4676
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C4676
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details