Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 53627

Description
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53627 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
53627
Pin and Sleeve Receptacle 53627
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-

POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53627
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details