Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 53622

Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEE
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53622 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
53622
Pin and Sleeve Receptacle 53622
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEE

POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53622
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
IEC 60320 C6 Screw Mount Inlet - 83011520 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Heavy Duty Power Connectors - 403067M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details