Hubbell Wiring Device-Kellems Duplex/Single Receptacle 5362-BKSP

Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362-BKSP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
5362-BKSP
Duplex/Single Receptacle 5362-BKSP
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C

DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5362-BKSP
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2365CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details