Hubbell Incorporated Duplex/Single Receptacle 5361CANW

Description
SINGLE TYPE MOLDED NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS INCLUSION ROBERTSON HEAD SCREWS
Datasheet
Description
SINGLE TYPE MOLDED NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS INCLUSION ROBERTSON HEAD SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5361CANW - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5361CANW
Duplex/Single Receptacle 5361CANW
SINGLE TYPE MOLDED NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS INCLUSION ROBERTSON HEAD SCREWS
  • SINGLE TYPE
  • MOLDED NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH.SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL BRASS
  • INCLUSION ROBERTSON HEAD SCREWS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5361CANW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

 - 1877067-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details