Hubbell Electrical Products Weatherproof Round Outlet Box 5361-1

Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION
Datasheet
Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Round Outlet Box - 5361-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Round Outlet Box
5361-1
Weatherproof Round Outlet Box 5361-1
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION
  • DIE CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1-1/2 INCH
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL, CSA APPROVAL
  • 4 INCH DIAMETER
  • LUG MOUNTING
  • 16.1 CU INCH CAPACITY
  • (1) BACK, (4) SIDE HUB LOCATION
  • ENCLOSURE TYPE NEMA 3R
  • INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION
  • APPLICATION WET, DRY, DAMP LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5361-1
Product Name Weatherproof Round Outlet Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details