5352AL -- DUPLEX/SINGLE RECEPTACLE
Hubbell Incorporated
Duplex/Single Receptacle
5352AL
Description
DUPLEX TYPE
ALMOND COLOR
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
BRYANT[R] BRAND
Description
DUPLEX TYPE
ALMOND COLOR
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
BRYANT[R] BRAND
Datasheet
Suppliers
Duplex/Single Receptacle
5352AL
DUPLEX TYPE
ALMOND COLOR
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
BRYANT[R] BRAND
- DUPLEX TYPE
- ALMOND COLOR
- 125 V VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- BACK, SIDE WIRING
- BRYANT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5352AL |
|
Product Name
|
Duplex/Single Receptacle |
|
Power Type
|
AC Power Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Single
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details