Hubbell Incorporated Duplex/Single Receptacle 5351AL

Description
SINGLE TYPE ALMOND COLOR 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet
Description
SINGLE TYPE ALMOND COLOR 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5351AL - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5351AL
Duplex/Single Receptacle 5351AL
SINGLE TYPE ALMOND COLOR 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING BRYANT[R] BRAND
  • SINGLE TYPE
  • ALMOND COLOR
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5351AL
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P - S1830P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details