Hubbell Incorporated Duplex/Single Receptacle 5342I

Description
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY COMPACT INDUSTRIAL SPECIFICATION GRADE UL, CSA APPROVAL 125 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING OVERALL DIMENSION 1.38 INCH WIDTH X 1.03 INCH DEPTH X 4.06 INCH HEIGHT NUMBER OF PHASE 1 POWER RATING 2500 WATT WIRE SIZE 14 TO 12 AWG
Datasheet
Description
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY COMPACT INDUSTRIAL SPECIFICATION GRADE UL, CSA APPROVAL 125 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING OVERALL DIMENSION 1.38 INCH WIDTH X 1.03 INCH DEPTH X 4.06 INCH HEIGHT NUMBER OF PHASE 1 POWER RATING 2500 WATT WIRE SIZE 14 TO 12 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5342I - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5342I
Duplex/Single Receptacle 5342I
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY COMPACT INDUSTRIAL SPECIFICATION GRADE UL, CSA APPROVAL 125 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING OVERALL DIMENSION 1.38 INCH WIDTH X 1.03 INCH DEPTH X 4.06 INCH HEIGHT NUMBER OF PHASE 1 POWER RATING 2500 WATT WIRE SIZE 14 TO 12 AWG
  • DUPLEX TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HEAVY DUTY COMPACT INDUSTRIAL SPECIFICATION GRADE
  • UL, CSA APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • OVERALL DIMENSION 1.38 INCH WIDTH X 1.03 INCH DEPTH X 4.06 INCH HEIGHT
  • NUMBER OF PHASE 1
  • POWER RATING 2500 WATT
  • WIRE SIZE 14 TO 12 AWG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5342I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial; Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1036-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Locking Outlet, 20 Amp 125 Volt L5-20R - L0520RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details