Hubbell Electrical Products Weatherproof Device Box 5324-1

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL, CSA C22.2 APPROVAL LUG MOUNTING 18.3 CU INCH CAPACITY (2) CLOSURE PLUG, LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R APPLICATION WET, DAMP AND DRY LOCATION 5324 MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL, CSA C22.2 APPROVAL LUG MOUNTING 18.3 CU INCH CAPACITY (2) CLOSURE PLUG, LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R APPLICATION WET, DAMP AND DRY LOCATION 5324 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5324-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5324-1
Weatherproof Device Box 5324-1
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL, CSA C22.2 APPROVAL LUG MOUNTING 18.3 CU INCH CAPACITY (2) CLOSURE PLUG, LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R APPLICATION WET, DAMP AND DRY LOCATION 5324 MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • 1 GANG(S)
  • UL, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • 18.3 CU INCH CAPACITY
  • (2) CLOSURE PLUG, LUG MOUNTING HARDWARE
  • (1) BACK, (1) EACH END HUB LOCATION
  • ENCLOSURE NEMA 3R
  • APPLICATION WET, DAMP AND DRY LOCATION
  • 5324 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5324-1
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details