Hubbell Electrical Products Weatherproof Device Box 5324-0

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CUBIC INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (2) CLOSURE PLUG, GROUND SCREW APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CUBIC INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (2) CLOSURE PLUG, GROUND SCREW APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5324-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5324-0
Weatherproof Device Box 5324-0
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CUBIC INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (2) CLOSURE PLUG, GROUND SCREW APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • GRAY COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • 1 GANG(S)
  • UL, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 18.3 CUBIC INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (1) EACH END HUB LOCATION
  • ENCLOSURE NEMA 3R
  • INCLUDES (2) CLOSURE PLUG, GROUND SCREW
  • APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5324-0
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details