5320-0 -- WEATHERPROOF DEVICE BOX
Hubbell Electrical Products
Weatherproof Device Box
5320-0
Description
DIE-CAST ALUMINUM MATERIAL
POWDER COATED FINISH
GRAY COLOR
2-3/4 INCH
4-1/2 INCH
2 INCH
1/2 INCH HUB SIZE
3 HUB(S)
1 GANG(S)
UL, CSA C22.2 APPROVAL
SURFACE MOUNTING
18.3 CUBIC INCH CAPACITY
LUG MOUNTING HARDWARE
(1) BACK, (1) EACH END HUB LOCATION
ENCLOSURE NEMA 3R
INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG
APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
-
Hubbell Electrical Products
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL
POWDER COATED FINISH
GRAY COLOR
2-3/4 INCH
4-1/2 INCH
2 INCH
1/2 INCH HUB SIZE
3 HUB(S)
1 GANG(S)
UL, CSA C22.2 APPROVAL
SURFACE MOUNTING
18.3 CUBIC INCH CAPACITY
LUG MOUNTING HARDWARE
(1) BACK, (1) EACH END HUB LOCATION
ENCLOSURE NEMA 3R
INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG
APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Datasheet
Suppliers
Weatherproof Device Box
5320-0
DIE-CAST ALUMINUM MATERIAL
POWDER COATED FINISH
GRAY COLOR
2-3/4 INCH
4-1/2 INCH
2 INCH
1/2 INCH HUB SIZE
3 HUB(S)
1 GANG(S)
UL, CSA C22.2 APPROVAL
SURFACE MOUNTING
18.3 CUBIC INCH CAPACITY
LUG MOUNTING HARDWARE
(1) BACK, (1) EACH END HUB LOCATION
ENCLOSURE NEMA 3R
INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG
APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
- DIE-CAST ALUMINUM MATERIAL
- POWDER COATED FINISH
- GRAY COLOR
- 2-3/4 INCH
- 4-1/2 INCH
- 2 INCH
- 1/2 INCH HUB SIZE
- 3 HUB(S)
- 1 GANG(S)
- UL, CSA C22.2 APPROVAL
- SURFACE MOUNTING
- 18.3 CUBIC INCH CAPACITY
- LUG MOUNTING HARDWARE
- (1) BACK, (1) EACH END HUB LOCATION
- ENCLOSURE NEMA 3R
- INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG
- APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5320-0 |
|
Product Name
|
Weatherproof Device Box |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details