Hubbell Incorporated Straight Blade Plug 5295

Description
POLARIZED, ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED, ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5295 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5295
Straight Blade Plug 5295
POLARIZED, ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED, ANGLED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5295
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Commercial; Industrial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609929-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
IEC 60320 C8 Snap-in Low Current Inlet with PCB Terminals - 770W-X2/10 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Straight Inlet - A41S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers