Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 52949

Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52949 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
52949
Pin and Sleeve Receptacle 52949
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52949
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-206 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
4.2 Amp Dual USB Charger, 21W Duplex Tamper Resistant Outlet - R1615D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
ANSI Street Lighting Receptacles - 1-2213362-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Current Rating 15 amps
View Details