Hubbell Wiring Device-Kellems Combination Duplex Receptacle 5290

Description
BROWN COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),
Datasheet
Description
BROWN COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5290 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Combination Duplex Receptacle
5290
Combination Duplex Receptacle 5290
BROWN COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),

BROWN COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5290
Product Name Combination Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D32S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
NEMA 6-20 Flanged Inlet - 88030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details