Hubbell Wiring Device-Kellems Combination Duplex Receptacle 5290-I

Description
IVORY COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),
Datasheet
Description
IVORY COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5290-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Combination Duplex Receptacle
5290-I
Combination Duplex Receptacle 5290-I
IVORY COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),

IVORY COLOR; UL 498, CSA 22.2, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1; 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY),

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5290-I
Product Name Combination Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA L5-20 Panel/Wall Mount Single Receptacle - 88030300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-20
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Small Box Receptacle - D51S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers