Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52873

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52873 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52873
Pin and Sleeve Inlet 52873
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52873
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
10A/250V Swiss In-Line Socket - 88010432 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
IP44 Splashproof 15° Angled Receptacle - F41S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers