Hubbell Wiring Device-Kellems Straight Blade Flanged Receptacle Outlet 5279-SS

Description
GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Receptacle Outlet - 5279-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Flanged Receptacle Outlet
5279-SS
Straight Blade Flanged Receptacle Outlet 5279-SS
GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6

GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5279-SS
Product Name Straight Blade Flanged Receptacle Outlet
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Function Double Fuse Power Entry Module; Wired - 83543560 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Angled Inlet - A51S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers