Hubbell Incorporated Straight Blade Flanged Male Base Inlet 5278G

Description
THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING MOUNTING TYPE CLAMP CURRENT RATING 15 AMPERE POWER RATING 1875 W OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING MOUNTING TYPE CLAMP CURRENT RATING 15 AMPERE POWER RATING 1875 W OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5278G - Hubbell Incorporated
Orange, CT, USA
Straight Blade Flanged Male Base Inlet
5278G
Straight Blade Flanged Male Base Inlet 5278G
THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING MOUNTING TYPE CLAMP CURRENT RATING 15 AMPERE POWER RATING 1875 W OPERATING TEMPERATURE -40 TO 75 DEG C
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • MOUNTING TYPE CLAMP
  • CURRENT RATING 15 AMPERE
  • POWER RATING 1875 W
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5278G
Product Name Straight Blade Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Applications Industrial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details