Hubbell Wiring Device-Kellems Straight Blade Flanged Male Base Inlet 5278-SSBK

Description
THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD N
Datasheet
Description
THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5278-SSBK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Flanged Male Base Inlet
5278-SSBK
Straight Blade Flanged Male Base Inlet 5278-SSBK
THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD N

THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD N

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5278-SSBK
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365685 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C20 Snap-in Power Inlet - 83030460 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details