Hubbell Wiring Device-Kellems Straight Blade Flanged Male Base Inlet 5278-SS

Description
THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE
Datasheet
Description
THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5278-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Flanged Male Base Inlet
5278-SS
Straight Blade Flanged Male Base Inlet 5278-SS
THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE

THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5278-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F31S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2470372-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details